Status: | Production |
---|---|
Series: | HMC8100 |
RoHS: | Compliant |
High linearity: Support modulations to 1024 QAM |
Rx IF range: 80 MHz - 200 MHz |
Rx RF range: 800 MHz - 4000 MHz |
Rx power control range: 80 dB |
SPI programmable bandpass filters |
SPI controlled interface |
40 - lead 6 mm × 6 mm LFCSP package |
Transceiver MCMs | Analog Devices |
RF RECEIVER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC8100LP6JE?
Additional datasheets, footprints and schematics for HMC8100LP6JE are listed on our Part Details page. You can also find images and similar parts to HMC8100LP6JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC8100LP6JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8100LP6JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC8100LP6JE fall under?
The HMC8100LP6JE is listed under Microwave and mmWave Tx/Rx.
Can I view similar or alternative parts?
You can view similar parts to HMC8100LP6JE when available in the Microwave and mmWave Tx/Rx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8100LP6JE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC8100LP6JE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC8100LP6JE have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC8100LP6JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC8100LP6JE often in real-time on the comparison pages.
What if I can't find stock of HMC8100LP6JE?
You can fill out our help required form which you can use to request a quote for HMC8100LP6JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.