HMC8038LP4CETR SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: HMC8038
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC8038 is a high isolation, nonreflective, 0.1 GHz to 6.0 GHz, silicon, single-pole, double-throw (SPDT) switch in a leadless, surface-mount package. The switch is ideal for cellular infrastructure

Where to Buy

Prices starting from US$4.45

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.96
604
in stock
Buy Now
Logo for element14
element14
from US$6.01
604
in stock
Buy Now
Logo for Farnell
Farnell
from US$5.72
604
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.45
360
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$5.51
-
Buy Now

Features

Nonreflective, 50 Ω design
High isolation: 60 dB typical 
Low insertion loss: 0.8 dB typical 
High power handling
34 dBm through path
29 dBm terminated path
High linearity
0.1 dB compression (P0.1dB): 35 dBm typical 
Input third-order intercept (IP3): 60 dBm typical
ESD ratings
4 kV human body model (HBM), Class 3A
1.25 kV charged device model (CDM)
Single positive supply
3.3 V to 5 V
1.8 V-compatible control
see data sheet for additional features

Alternative Descriptions

Rf Switch, Spdt, Silicon, 6Ghz, Lfcsp-Ep | Newark Electronics
RF SWITCH, SPDT, SILICON, 6GHZ, LFCSP-EP | element14
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC8038LP4CETR?

Additional datasheets, footprints and schematics for HMC8038LP4CETR are listed on our Part Details page. You can also find images and similar parts to HMC8038LP4CETR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC8038LP4CETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC8038LP4CETR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC8038LP4CETR fall under?

The HMC8038LP4CETR is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC8038LP4CETR when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC8038LP4CETR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC8038LP4CETR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC8038LP4CETR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for HMC8038LP4CETR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC8038LP4CETR often in real-time on the comparison pages.

What if I can't find stock of HMC8038LP4CETR?

You can fill out our help required form which you can use to request a quote for HMC8038LP4CETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay