Status: | Production |
---|---|
Series: | HMC792A |
RoHS: | Compliant |
Prices starting from US$6.44
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.44
|
455
in stock
|
Buy Now | |
Newark Electronics
from US$17.73
|
40
in stock
|
Buy Now | |
element14
from US$17.44
|
40
in stock
|
Buy Now | |
Farnell
from US$16.56
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$16.50
|
29
in stock
|
Buy Now | |
Richardson RFPD
from US$17.29
|
12
in stock
|
Buy Now |
0.25 dB LSB steps to 15.75 dB |
Power-up state selection |
High input IP3: +53 dBm |
Low insertion loss: 1.8 dB @ 2.0 GHz |
TTL/CMOS compatible, serial, parallel or latched parallel control |
±0.1 dB typical step error |
Single +3V or +5V supply |
24 lead 4x4mm SMT package: 16mm2 |
6-bit DAT with 0.25dB LSB, DC- | Analog Devices |
Digital Attenuator, 0-6Ghz, Qfn-Ep | Newark Electronics |
DIGITAL ATTENUATOR, 0-6GHZ, QFN-EP | element14 |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC792ALP4E?
Additional datasheets, footprints and schematics for HMC792ALP4E are listed on our Part Details page. You can also find images and similar parts to HMC792ALP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC792ALP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC792ALP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC792ALP4E fall under?
The HMC792ALP4E is listed under Digital Step Attenuators.
Can I view similar or alternative parts?
You can view similar parts to HMC792ALP4E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC792ALP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC792ALP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC792ALP4E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC792ALP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC792ALP4E often in real-time on the comparison pages.
What if I can't find stock of HMC792ALP4E?
You can fill out our help required form which you can use to request a quote for HMC792ALP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.