Status: | Production |
---|---|
Series: | HMC7911 |
RoHS: | Compliant |
Prices starting from US$47.21
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$47.21
|
-
|
Buy Now |
Conversion gain: 18 dB typical |
Sideband rejection: 30 dBc typical |
Input power for 1 dB compression (P1dB): 2 dBm typical |
Output third-order intercept (OIP3): 33 dBm typical |
2× local oscillator (LO) leakage at RFOUT: 10 dBm typical |
2× LO leakage at the IF input: −25 dBm typical |
RF return loss: 13 dB typical |
LO return loss: 10 dB typical |
32-lead, 5 mm × 5 mm LFCSP package |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC7911LP5E?
Additional datasheets, footprints and schematics for HMC7911LP5E are listed on our Part Details page. You can also find images and similar parts to HMC7911LP5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC7911LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC7911LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC7911LP5E fall under?
The HMC7911LP5E is listed under I/Q Upconverters/Transmitters.
Can I view similar or alternative parts?
You can view similar parts to HMC7911LP5E when available in the I/Q Upconverters/Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC7911LP5E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC7911LP5E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC7911LP5E have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC7911LP5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC7911LP5E often in real-time on the comparison pages.
What if I can't find stock of HMC7911LP5E?
You can fill out our help required form which you can use to request a quote for HMC7911LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.