Status: | Production |
---|---|
Series: | HMC788A |
RoHS: | Compliant |
Prices starting from US$9.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.98
|
80
in stock
|
Buy Now | |
Richardson RFPD
from US$13.75
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
4
in stock
|
Buy Now | |
Analog Devices
from US$9.84
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.47
|
-
|
Buy Now | |
element14
from US$14.62
|
-
|
Buy Now | |
Farnell
from US$13.87
|
-
|
Buy Now |
Gain: 14 dB typical |
Operational frequency range: 0.01 GHz to 10 GHz |
Input/output internally matched to 50 Ω |
High input linearity |
1 dB compression (P1dB): 20 dBm typical |
Output third-order intercept (OIP3): 33 dBm typical |
Supply voltage: 5 V typical |
2 mm × 2 mm, 6-lead lead frame chip scale package HMC788A-EP supports defense and aerospace applications (AQEC standard) |
Download the HMC788A-EP data sheet (pdf) |
Extended industrial temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
GAIN BLOCK | Richardson RFPD |
10 GHz gain block, Linr Drive/Gain Block | RS |
10 GHz gain block, Linr Drive/ | Analog Devices |
Rf Amplifier, Lfcsp-6, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LFCSP-6, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC788ALP2E?
Additional datasheets, footprints and schematics for HMC788ALP2E are listed on our Part Details page. You can also find images and similar parts to HMC788ALP2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC788ALP2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC788ALP2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC788ALP2E fall under?
The HMC788ALP2E is listed under Gain Blocks.
Can I view similar or alternative parts?
You can view similar parts to HMC788ALP2E when available in the Gain Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC788ALP2E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC788ALP2E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC788ALP2E have stock available?
Authorised distributors including Richardson RFPD, RS, Chip One Stop, Analog Devices and Newark Electronics have stock available or on a lead time for HMC788ALP2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC788ALP2E often in real-time on the comparison pages.
What if I can't find stock of HMC788ALP2E?
You can fill out our help required form which you can use to request a quote for HMC788ALP2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.