HMC772LC4 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC772
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC772LC4 is a GaAs MMIC HEMT Low Noise Wideband Amplifier which operates between 2 and 12 GHz. The amplifier provides 15 dB of gain, 1.8 dB noise figure up to 12 GHz and output IP3 of +25 dBm, while requiring only 45 mA from a +4V supply voltage. The Psat output power of up to +15 dBm enables the LNA to function as a LO driver for many of Hittite's balanced, I/Q or image reject mixers. The HMC772LC4 also features I/Os that are DC blocked and internally matched to 50 Ohms, making it ideal for SMT based high capacity microwave radio

Where to Buy

Prices starting from US$72.42

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$72.42
644
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$118.99
-
Buy Now
Logo for element14
element14
from US$120.17
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$107.09
-
Buy Now
Logo for Farnell
Farnell
from US$113.04
-
Buy Now

Features

Noise Figure: 1.8 dB
Gain: 15 dB
Output IP3: +25 dBm
P1dB Output Power: +13 dBm
Single Supply: +4V @ 45 mA
50 Ohm Matched Input/Output
24 Lead 4x4mm SMT Package: 16mm²

Alternative Descriptions

lo Noise amp SMT, 2 - 12 GHz | Analog Devices
Rf Amplifier, Lcc-Ep-24, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-EP-24, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC772LC4?

Additional datasheets, footprints and schematics for HMC772LC4 are listed on our Part Details page. You can also find images and similar parts to HMC772LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC772LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC772LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC772LC4 fall under?

The HMC772LC4 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC772LC4 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC772LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC772LC4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC772LC4 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for HMC772LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC772LC4 often in real-time on the comparison pages.

What if I can't find stock of HMC772LC4?

You can fill out our help required form which you can use to request a quote for HMC772LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay