HMC753LP4E Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC753
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC753 is a GaAs MMIC Low Noise Wideband Amplifier housed in a leadless 4x4 mm plastic surface mount package. The amplifier operates between 1 and 11 GHz, providing up to 16.5 dB of small signal gain, 1.5 dB noise figure, and output IP3 of +30 dBm, while requiring only 55 mA from a +5V supply. The P1dB output power of up to +18 dBm enables the LNA to function as a LO driver for balanced, I/Q or image reject mixers. The HMC753 also features I/Os that are DC blocked and internally matched to 50 Ohms, making it ideal for high capacity microwave radios or VSAT

Where to Buy

Prices starting from US$68.58

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$68.58
507
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.79
7
in stock
Buy Now
Logo for element14
element14
from US$96.74
7
in stock
Buy Now
Logo for Farnell
Farnell
from US$91.81
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$89.68
-
Buy Now

Features

Noise Figure: 1.5 dB @ 4 GHz
Gain: 16.5 dB
P1dB Output Power: +18 dBm
Supply Voltage: +5V @
55 mA
Output IP3: +30 dBm
50 Ohm matched Input/Output
24 Lead Plastic 4x4mm
SMT Package: 16mm²

Alternative Descriptions

LNA, 1-11GHz | Analog Devices
Rf Amplifier, Qfn-Ep-24, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-24, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC753LP4E?

Additional datasheets, footprints and schematics for HMC753LP4E are listed on our Part Details page. You can also find images and similar parts to HMC753LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC753LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC753LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC753LP4E fall under?

The HMC753LP4E is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC753LP4E when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC753LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC753LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC753LP4E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC753LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC753LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC753LP4E?

You can fill out our help required form which you can use to request a quote for HMC753LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay