HMC7357LP5GE Power Amplifiers by Analog Devices

Status: Production
Series: HMC7357
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC7357 is a three-stage GaAs pHEMT MMIC Medium Power Amplifier that operates between 5.5 and 8.5 GHz. The amplifier provides 29 dB of gain and +35 dBm of saturated output power at 34% PAE from a +8V supply. With an excellent Output IP3 of +41.5 dBm, the HMC7357 is ideal for linear

Where to Buy

Prices starting from US$35.52

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$52.00
5
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$35.52
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.49
2
in stock
Buy Now
Logo for element14
element14
from US$71.67
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$67.05
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$62.23
-
Buy Now

Features

+35 dBm Pout @ 34% PAE
High P1dB Output +34 dBm
High Output IP3: +41.5 dBm
High Gain: 29 dB
50 Ohm Matched Input/Output
Supply Voltage: Vdd = 8V @ 1200 mA
24-Lead 5x5 mm SMT Package

Alternative Descriptions

C-Band PA | Analog Devices
Rf Amplifier, Lfcsp-Ep, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LFCSP-EP, -40 TO 85DEG C | element14
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC7357LP5GE?

Additional datasheets, footprints and schematics for HMC7357LP5GE are listed on our Part Details page. You can also find images and similar parts to HMC7357LP5GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC7357LP5GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC7357LP5GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC7357LP5GE fall under?

The HMC7357LP5GE is listed under Power Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC7357LP5GE when available in the Power Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC7357LP5GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC7357LP5GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC7357LP5GE have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC7357LP5GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC7357LP5GE often in real-time on the comparison pages.

What if I can't find stock of HMC7357LP5GE?

You can fill out our help required form which you can use to request a quote for HMC7357LP5GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay