HMC734LP5E VCOs with Output Dividers by Analog Devices

Status: Production
Series: HMC734
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC734 is a GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO. The HMC734 integrates a resonator, negative resistance device, varactor diode and features a divide-by-4 frequency output. The VCO's phase noise performance is excellent over temperature, shock, and process due to the oscillator's monolithic structure. Power output is +18 dBm typical from a +5V supply voltage. The prescaler function can be disabled to conserve current if not required. The voltage controlled oscillator is packaged in a leadless QFN 5×5 mm surface mount package, and requires no external matching components.

Where to Buy

Prices starting from US$24.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$53.54
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.12
15
in stock
Buy Now
Logo for element14
element14
from US$54.45
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$51.67
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$24.00
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$46.22
-
Buy Now

Features

Dual Output: Fo = 8.6 - 10.2 GHz
Fo/4 = 2.15 - 2.55 GHz
Pout: +18 dBm
Phase Noise: -100 dBc/Hz @ 100 kHz Typ.
No External Resonator Needed
32 Lead 5×5 mm QFN Package: 25 mm2

Alternative Descriptions

VCO with Divide-by-4, 8.6 - 10 | Analog Devices
Vco, W/Divide By 4 , 8.6-10.2Ghz, Qfn32 | Newark Electronics
VCO, W/DIVIDE BY 4 , 8.6-10.2GHZ, QFN32 | element14
OSCILLATOR VCO | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC734LP5E?

Additional datasheets, footprints and schematics for HMC734LP5E are listed on our Part Details page. You can also find images and similar parts to HMC734LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC734LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC734LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC734LP5E fall under?

The HMC734LP5E is listed under VCOs with Output Dividers.

Can I view similar or alternative parts?

You can view similar parts to HMC734LP5E when available in the VCOs with Output Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC734LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC734LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC734LP5E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC734LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC734LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC734LP5E?

You can fill out our help required form which you can use to request a quote for HMC734LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay