Status: | Production |
---|---|
Series: | HMC732 |
RoHS: | Compliant |
Wide Tuning Bandwidth |
Pout: +1 dBm |
Low SSB Phase Noise: -95 dBc/Hz @100 kHz |
No External Resonator Needed |
Single Positive Supply: +5V @ 57 mA |
24 Lead 4x4mm SMT Package: 16mm2 |
WBand VCO w/Buffer amp , 6 - | Analog Devices |
Vco, W/Buffer Amp, 6-12Ghz, Qfn24 | Newark Electronics |
VCO, W/BUFFER AMP, 6-12GHZ, QFN24 | element14 |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC732LC4B?
Additional datasheets, footprints and schematics for HMC732LC4B are listed on our Part Details page. You can also find images and similar parts to HMC732LC4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC732LC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC732LC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC732LC4B fall under?
The HMC732LC4B is listed under VCOs with Single Output.
Can I view similar or alternative parts?
You can view similar parts to HMC732LC4B when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC732LC4B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC732LC4B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC732LC4B have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC732LC4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC732LC4B often in real-time on the comparison pages.
What if I can't find stock of HMC732LC4B?
You can fill out our help required form which you can use to request a quote for HMC732LC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.