Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 3.1GHz |
---|---|
Frequency Max | 3.9GHz |
Gain | 18dB |
Noise Figure Typ | 1dB |
RF IC Case Style | HVQFN |
No. of Pins | 16Pins |
Supply Voltage Min | - |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC716LP3E?
Additional datasheets, footprints and schematics for HMC716LP3E are listed on our Part Details page. You can also find images and similar parts to HMC716LP3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC716LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC716LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC716LP3E fall under?
The HMC716LP3E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC716LP3E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC716LP3E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC716LP3E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC716LP3E have stock available?
There is no stock from authorised distributors for HMC716LP3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC716LP3E often in real-time on the comparison pages.
What if I can't find stock of HMC716LP3E?
You can fill out our help required form which you can use to request a quote for HMC716LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.