Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Max | 26500MHz |
---|---|
Frequency Min | 5000MHz |
Attenuation - Typical | 28dB |
RF Attenuator Type | Voltage Controlled Attenuator |
Insertion Loss | 5.5dB |
Control Voltage Min | -3V |
Control Voltage Max | 0V |
RF Input Power | 28dBm |
RF IC Case Style | SMD |
No. of Pins | 16Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC712LP3CE?
Additional datasheets, footprints and schematics for HMC712LP3CE are listed on our Part Details page. You can also find images and similar parts to HMC712LP3CE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC712LP3CE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC712LP3CE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC712LP3CE fall under?
The HMC712LP3CE is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC712LP3CE when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC712LP3CE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC712LP3CE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC712LP3CE have stock available?
There is no stock from authorised distributors for HMC712LP3CE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC712LP3CE often in real-time on the comparison pages.
What if I can't find stock of HMC712LP3CE?
You can fill out our help required form which you can use to request a quote for HMC712LP3CE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.