Status: | Production |
---|---|
Series: | HMC7043 |
RoHS: | Compliant |
JEDEC JESD204B/JESD204C support |
Low additive jitter: <15 fs rms at 2457.6 MHz (12 kHz to 20 MHz) |
Very low noise floor: −155.2 dBc/Hz at 983.04 MHz |
Up to 14 LVDS, LVPECL, or CML type device clocks (DCLKs) |
Maximum CLKOUTx/CLKOUTx and SCLKOUTx/SCLKOUTx frequency of 3200 MHz |
JESD204B/JESD204C-compatible system reference (SYSREF) pulses |
25 ps analog and ½ clock input cycle digital delay independently programmable on each of 14 clock output channels |
SPI-programmable adjustable noise floor vs. power consumption |
SYSREF valid interrupt to simplify JESD204B/JESD204C synchronization |
Supports deterministic synchronization of multiple HMC7043 devices |
RFSYNC pin or SPI-controlled SYNC trigger for output synchronization of JESD204B/JESD204C |
GPIO alarm/status indicator to determine the health of the system |
Clock input to support up to 6 GHz |
On-board regulator for excellent PSRR |
48-lead, 7 mm × 7 mm LFCSP package |
2:14 fanout buffer with SPI an | Analog Devices |
Clock Buffer, 12Bit, Fanout, Lfcsp-Ep-48 Rohs Compliant: Yes |Analog Devices HMC7043LP7FE | Newark Electronics |
CLOCK BUFFER, 12BIT, FANOUT, LFCSP-EP-48 | element14 |
CLOCK MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC7043LP7FE?
Additional datasheets, footprints and schematics for HMC7043LP7FE are listed on our Part Details page. You can also find images and similar parts to HMC7043LP7FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC7043LP7FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC7043LP7FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC7043LP7FE fall under?
The HMC7043LP7FE is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to HMC7043LP7FE when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC7043LP7FE you can contact the distributor directly for product support, shipping queries etc.
Is the HMC7043LP7FE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC7043LP7FE have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC7043LP7FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC7043LP7FE often in real-time on the comparison pages.
What if I can't find stock of HMC7043LP7FE?
You can fill out our help required form which you can use to request a quote for HMC7043LP7FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.