HMC6981LS6 Power Amplifiers by Analog Devices

Status: Production
Series: HMC6981
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC6981 is a four-stage GaAs pHEMT MMIC Power Amplifier with an integrated temperature compensated on-chip Power Detector, which operates between 15 and 20 GHz. The amplifier provides 26 dB of gain, +34.5 dBm of saturated output power, and 25% PAE from a +6V supply. With an excellent output IP3 of +43.5 dBm, the HMC6981 is ideal for linear

Prices starting from US$83.72


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$93.76
7
Buy Now
Logo for Newark Electronics Newark Electronics US$99.47
-
Buy Now
Logo for element14 element14 US$99.88
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$83.72
-
Buy Now
Logo for Farnell Farnell US$93.43
-
Buy Now
View Full Pricing & Stock Comparison

Features

P1dB Output Power: +33.5 dBm
25% PAE @ +34.5 dBm Pout
Gain: 26 dB
Output IP3: +43.5 dBm
50 Ohm Matched Input/Output
Ceramic 6x6 mm High Frequency Air Cavity Package

Alternative Descriptions

15-21GHz 2W PA | Analog Devices
Rf Amplifier, Lcc-Ep-16, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-EP-16, -40 TO 85DEG C | element14
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC6981LS6?

Additional datasheets, footprints and schematics for HMC6981LS6 are listed on our Part Details page. You can also find images and similar parts to HMC6981LS6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC6981LS6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC6981LS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC6981LS6 fall under?

The HMC6981LS6 is listed under Power Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC6981LS6 when available in the Power Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC6981LS6 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC6981LS6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC6981LS6 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for HMC6981LS6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC6981LS6 often in real-time on the comparison pages.

What if I can't find stock of HMC6981LS6?

You can fill out our help required form which you can use to request a quote for HMC6981LS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay