HMC694LP4E Analog Control Variable Gain Amplifiers (VGAs) by Analog Devices

Status: Production
Series: HMC694LP4
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC694LP4E is a GaAs MMIC PHEMT analog variable gain amplifier which operates between 6 and 17 GHz. Ideal for microwave radio

Prices starting from US$41.32


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$44.36
493
Buy Now
Logo for Newark Electronics Newark Electronics US$46.05
16
Buy Now
Logo for element14 element14 US$46.91
16
Buy Now
Logo for Farnell Farnell US$44.71
16
Buy Now
Logo for Richardson RFPD Richardson RFPD US$41.32
-
Buy Now
View Full Pricing & Stock Comparison

Features

Wide Gain Control Range: 23 dB
Single Control Voltage
Output IP3 @ Max Gain: +30 dBm
Output P1dB: +22 dBm
No External Matching
24 Lead 4x4 mm SMT Package: 16 mm²

Alternative Descriptions

Analog Variable Gain amp SMT, | Analog Devices
Rf Amplifier, Qfn-Ep-24, -55 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-24, -55 TO 85DEG C | element14
RF & MW VGA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC694LP4E?

Additional datasheets, footprints and schematics for HMC694LP4E are listed on our Part Details page. You can also find images and similar parts to HMC694LP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC694LP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC694LP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC694LP4E fall under?

The HMC694LP4E is listed under Analog Control Variable Gain Amplifiers (VGAs).

Can I view similar or alternative parts?

You can view similar parts to HMC694LP4E when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC694LP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC694LP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC694LP4E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC694LP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC694LP4E often in real-time on the comparison pages.

What if I can't find stock of HMC694LP4E?

You can fill out our help required form which you can use to request a quote for HMC694LP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay