Status: | Unknown |
---|---|
Series: | HMC6787A Series |
RoHS: | Unknown |
Frequency Min | 37GHz |
---|---|
Frequency Max | 40GHz |
Supply Voltage Min | - |
Supply Voltage Max | 3V |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | HMC6787A Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
37-40GHz I/Q Upconverter | Analog Devices |
UP/DOWN CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC6787ALC5ATR?
Additional datasheets, footprints and schematics for HMC6787ALC5ATR are listed on our Part Details page. You can also find images and similar parts to HMC6787ALC5ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC6787ALC5ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC6787ALC5ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC6787ALC5ATR fall under?
The HMC6787ALC5ATR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC6787ALC5ATR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC6787ALC5ATR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC6787ALC5ATR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC6787ALC5ATR have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for HMC6787ALC5ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC6787ALC5ATR often in real-time on the comparison pages.
What if I can't find stock of HMC6787ALC5ATR?
You can fill out our help required form which you can use to request a quote for HMC6787ALC5ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.