Status: | Production |
---|---|
Series: | HMC656LP2 |
RoHS: | Compliant |
3 Attenuator Products: |
10, 15, & 20 dB Fixed Attenuation Levels |
Wide Bandwidth: DC - 25 GHz |
Excellent Attenuation Accuracy |
Power Handling: +25 dBm |
6 Lead 2x2mm SMT Package: 4mm² |
Fixed Passive SMT atten, DC - | Analog Devices |
Fixed Attenuator, 0 To 25Ghz, Qfn-Ep | Newark Electronics |
FIXED ATTENUATOR, 0 TO 25GHZ, QFN-EP | element14 |
ATTENUATOR - PCB MOUNT | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC656LP2E?
Additional datasheets, footprints and schematics for HMC656LP2E are listed on our Part Details page. You can also find images and similar parts to HMC656LP2E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC656LP2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC656LP2E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC656LP2E fall under?
The HMC656LP2E is listed under Fixed Attenuators.
Can I view similar or alternative parts?
You can view similar parts to HMC656LP2E when available in the Fixed Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC656LP2E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC656LP2E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC656LP2E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC656LP2E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC656LP2E often in real-time on the comparison pages.
What if I can't find stock of HMC656LP2E?
You can fill out our help required form which you can use to request a quote for HMC656LP2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.