HMC654LP2E Fixed Attenuators by Analog Devices

Status: Production
Series: HMC654LP2E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC652LP2E / 653LP2E / 654LP2E / 655LP2E are a line of wideband fixed value SMT 50 Ohm matched attenuators which offer attenuation levels of 2, 3, 4 and 6 dB respectively. These passive attenuators are ideal for military, test equipment, and other wideband

Where to Buy

Prices starting from US$4.69

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$4.72
573
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.64
128
in stock
Buy Now
Logo for element14
element14
from US$4.95
128
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.69
128
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.70
99
in stock
Buy Now

Features

4 Attenuator Products:
2, 3, 4 & 6 dB Fixed Attenuation Levels
Wide Bandwidth: DC - 25 GHz
Excellent Attenuation Accuracy
Power Handling: +25 dBm
6 Lead 2x2mm SMT Package: 4mm2

Alternative Descriptions

Fixed atten 4 dB | Analog Devices
Fixed Attenuator, 0 To 25Ghz, Qfn-Ep | Newark Electronics
FIXED ATTENUATOR, 0 TO 25GHZ, QFN-EP | element14
ATTENUATOR - PCB MOUNT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC654LP2E?

Additional datasheets, footprints and schematics for HMC654LP2E are listed on our Part Details page. You can also find images and similar parts to HMC654LP2E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC654LP2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC654LP2E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC654LP2E fall under?

The HMC654LP2E is listed under Fixed Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC654LP2E when available in the Fixed Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC654LP2E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC654LP2E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC654LP2E have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC654LP2E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC654LP2E often in real-time on the comparison pages.

What if I can't find stock of HMC654LP2E?

You can fill out our help required form which you can use to request a quote for HMC654LP2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay