HMC6505LC5TR I/Q Upconverters/Transmitters by Analog Devices

Status: Last Time Buy
Series: HMC6505
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC6505LC5 is a compact GaAs MMIC I/Q Upconverter in a leadless RoHS compliant SMT package. This device provides a small signal conversion gain of 15 dB with 22 dBc of sideband rejection. The HMC6505LC5 utilizes a RF amplifier preceded by an I/Q mixer where the LO is driven by a driver amplifier. IF1 and IF2 mixer inputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC6505LC5 is a much smaller alternative to hybrid style single sideband upconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.

No distributors results available

Features

High Conversion Gain: 15 dB
Sideband Rejection: 22 dBc
LO / RF Rejection: 14 dBc
High Output IP3: +35 dBm
32 Lead 5x5mm SMT Package: 25mm²


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC6505LC5TR?

Additional datasheets, footprints and schematics for HMC6505LC5TR are listed on our Part Details page. You can also find images and similar parts to HMC6505LC5TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC6505LC5TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC6505LC5TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC6505LC5TR fall under?

The HMC6505LC5TR is listed under I/Q Upconverters/Transmitters.

Can I view similar or alternative parts?

You can view similar parts to HMC6505LC5TR when available in the I/Q Upconverters/Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC6505LC5TR you can contact the distributor directly for product support, shipping queries etc.

Is the HMC6505LC5TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC6505LC5TR have stock available?

There is no stock from authorised distributors for HMC6505LC5TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC6505LC5TR often in real-time on the comparison pages.

What if I can't find stock of HMC6505LC5TR?

You can fill out our help required form which you can use to request a quote for HMC6505LC5TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay