Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Phase Shifter |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 5V |
IC Package Type | SMD |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
9-12.5 GHz, 6-bit digital phas | Analog Devices |
Digital Phase Shifter, Lcc-Ep-32 | Newark Electronics |
DIGITAL PHASE SHIFTER, LCC-EP-32 | element14 |
PHASE SHIFTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC642ALC5?
Additional datasheets, footprints and schematics for HMC642ALC5 are listed on our Part Details page. You can also find images and similar parts to HMC642ALC5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC642ALC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC642ALC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC642ALC5 fall under?
The HMC642ALC5 is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to HMC642ALC5 when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC642ALC5 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC642ALC5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC642ALC5 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC642ALC5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC642ALC5 often in real-time on the comparison pages.
What if I can't find stock of HMC642ALC5?
You can fill out our help required form which you can use to request a quote for HMC642ALC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.