HMC639ST89E Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC639
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC639ST89(E) is a GaAs PHEMT, High Linearity, Low Noise, Wideband Gain Block Amplifier covering 0.2 to 4.0 GHz. Packaged in an industry standard SOT89, the amplifier can be used as either a cascadable 50 Ohm gain stage, a PA Pre-Driver, a Low Noise Amplifier, or a Gain Block with up to +22 dBm output power. This versatile Gain Block Amplifier is powered from a single +5V supply and requires no external matching components. The internally matched topology permits this amplifier to be readily ported between virtually any printed circuit board material, regardless of its dielectric constant, thickness, or composition.

Where to Buy

Prices starting from US$4.17

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$5.02
472
in stock
Buy Now
Logo for element14
element14
from US$4.56
472
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.36
472
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.38
106
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.17
-
Buy Now

Features

Low Noise Figure: 2.3 dB
High P1dB Output Power: +22 dBm
High Output IP3: +38 dBm
Gain: 13 dB
50 Ohm I/Os - No External Matching
Industry Standard SOT89 Package

Alternative Descriptions

Rf Amplifier, Sot-89-4, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, SOT-89-4, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC639ST89E?

Additional datasheets, footprints and schematics for HMC639ST89E are listed on our Part Details page. You can also find images and similar parts to HMC639ST89E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC639ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC639ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC639ST89E fall under?

The HMC639ST89E is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC639ST89E when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC639ST89E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC639ST89E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC639ST89E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for HMC639ST89E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC639ST89E often in real-time on the comparison pages.

What if I can't find stock of HMC639ST89E?

You can fill out our help required form which you can use to request a quote for HMC639ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay