Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$163.62
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$163.62
|
-
|
Buy Now |
Frequency Min | 57GHz |
---|---|
Frequency Max | 64GHz |
RF / IF Modulation | QAM |
Data Rate | - |
Transmitting Current | - |
RF IC Case Style | BGA |
No. of Pins | 65Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Output Power (dBm) | 15dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Small Cell Backhaul 60 GHz ISM Band Data Transfer Multiple Gbps Data Comm WiGig/802.11ad Radio |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MULTI-FUNCTION TRANSCEIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC6300BG46?
Additional datasheets, footprints and schematics for HMC6300BG46 are listed on our Part Details page. You can also find images and similar parts to HMC6300BG46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC6300BG46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC6300BG46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC6300BG46 fall under?
The HMC6300BG46 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC6300BG46 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC6300BG46 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC6300BG46 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC6300BG46 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for HMC6300BG46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC6300BG46 often in real-time on the comparison pages.
What if I can't find stock of HMC6300BG46?
You can fill out our help required form which you can use to request a quote for HMC6300BG46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.