Status: | Production |
---|---|
Series: | HMC629A |
RoHS: | Compliant |
Prices starting from US$8.88
3 dB LSB steps to 45 dB |
Power-up state selection |
Low insertion loss: 2.25 dB |
TTL/CMOS compatible, serial, parallel or latched parallel control |
±0.25 dB typical step error |
Single +3V or +5V supply |
24 lead 4x4mm SMT package: 16mm2 |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
Digital Attenuator, 0-10Ghz, Qfn-Ep Rohs Compliant: Yes |Analog Devices HMC629ALP4E | Newark Electronics |
DIGITAL ATTENUATOR, 0-10GHZ, QFN-EP | element14 |
Attenuators | Analog Devices |
Where can I find additional details, specifications and documents for a HMC629ALP4E?
Additional datasheets, footprints and schematics for HMC629ALP4E are listed on our Part Details page. You can also find images and similar parts to HMC629ALP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC629ALP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC629ALP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC629ALP4E fall under?
The HMC629ALP4E is listed under Digital Step Attenuators.
Can I view similar or alternative parts?
You can view similar parts to HMC629ALP4E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC629ALP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC629ALP4E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC629ALP4E have stock available?
Authorised distributors including Richardson RFPD, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC629ALP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC629ALP4E often in real-time on the comparison pages.
What if I can't find stock of HMC629ALP4E?
You can fill out our help required form which you can use to request a quote for HMC629ALP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.