Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2GHz |
---|---|
Frequency Max | 4GHz |
Gain | 20dB |
Noise Figure Typ | 3.5dB |
RF IC Case Style | LCC |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
RF & MW LNA | Richardson RFPD |
discontinued lo Noise amp SMT, | Analog Devices |
Where can I find additional details, specifications and documents for a HMC609LC4?
Additional datasheets, footprints and schematics for HMC609LC4 are listed on our Part Details page. You can also find images and similar parts to HMC609LC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC609LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC609LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC609LC4 fall under?
The HMC609LC4 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC609LC4 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC609LC4 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC609LC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC609LC4 have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for HMC609LC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC609LC4 often in real-time on the comparison pages.
What if I can't find stock of HMC609LC4?
You can fill out our help required form which you can use to request a quote for HMC609LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.