HMC590LP5E Power Amplifiers by Analog Devices

Status: Production
Series: HMC590LP5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC590LP5E are high dynamic range GaAs pHEMT MMIC 1 Watt Power Amplifiers which operate from 6 to 9.5 GHz. The amplifier provides 21 dB of gain, +31 dBm of saturated power, and 23% PAE from a +7V supply. This 50 Ohm matched amplifier does not require any external components and the RF I/Os are DC blocked for robustoperation. For

Where to Buy

Prices starting from US$50.57

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$70.64
15
in stock
Buy Now
Logo for element14
element14
from US$71.40
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$69.40
15
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$50.57
6
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$66.13
-
Buy Now

Features

Saturated Output Power: +31.5 dBm @ 23% PAE
Output IP3: +40 dBm
Gain: 21 dB
DC Supply: +7V @ 820 mA
50 Ohm Matched Input/Output
QFN Leadless SMT Packages, 25 mm2

Alternative Descriptions

Rf Amplifier, Qfn-Ep-32, -55 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-32, -55 TO 85DEG C | element14
1 Watt pow amp SMT, 6.0 - 9.5 | Analog Devices
RF & MW POWER AMPLIFIER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC590LP5E?

Additional datasheets, footprints and schematics for HMC590LP5E are listed on our Part Details page. You can also find images and similar parts to HMC590LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC590LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC590LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC590LP5E fall under?

The HMC590LP5E is listed under Power Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC590LP5E when available in the Power Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC590LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC590LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC590LP5E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC590LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC590LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC590LP5E?

You can fill out our help required form which you can use to request a quote for HMC590LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay