Status: | Production |
---|---|
Series: | HMC586 |
RoHS: | Compliant |
Prices starting from US$147.18
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$197.53
|
314
in stock
|
Buy Now | |
Analog Devices
from US$147.18
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$220.29
|
4
in stock
|
Buy Now | |
element14
from US$233.95
|
4
in stock
|
Buy Now | |
Farnell
from US$221.64
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$237.00
|
3
in stock
|
Buy Now |
Wide Tuning Bandwidth |
Pout: +5 dBm |
Low SSB Phase Noise: -100 dBc/Hz @100 kHz |
No External Resonator Needed |
Single Positive Supply: +5V @ 55 mA |
RoHS Compliant 4x4 mm SMT Package |
OSCILLATOR VCO | Richardson RFPD |
WBand VCO SMT w/Buffer amp, 4 | Analog Devices |
Vco, W/Buffer Amp, 4-8Ghz, Qfn24 | Newark Electronics |
VCO, W/BUFFER AMP, 4-8GHZ, QFN24 | element14 |
Where can I find additional details, specifications and documents for a HMC586LC4B?
Additional datasheets, footprints and schematics for HMC586LC4B are listed on our Part Details page. You can also find images and similar parts to HMC586LC4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC586LC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC586LC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC586LC4B fall under?
The HMC586LC4B is listed under VCOs with Single Output.
Can I view similar or alternative parts?
You can view similar parts to HMC586LC4B when available in the VCOs with Single Output range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC586LC4B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC586LC4B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC586LC4B have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC586LC4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC586LC4B often in real-time on the comparison pages.
What if I can't find stock of HMC586LC4B?
You can fill out our help required form which you can use to request a quote for HMC586LC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.