HMC5846LS6 Obsolete by Analog Devices

Status: Last Time Buy
Series: HMC5846
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC5846LS6 is a 4 stage GaAs pHEMT MMIC 2 Watt Power Amplifier with an integrated temperature compensated power detector which operates between 12 and 16 GHz. The HMC5846LS6 provides 31 dB of gain, +35.5 dBm of saturated output power, and 30% PAE from a +7V supply. The HMC5846LS6 exhibits excellent linearity and is optimized for high capacity digital microwave radio. It is also ideal for 13.75 to 14.5 GHz Ku Band VSAT transmitters as well as SATCOM

No distributors results available

Features

Saturated Output Power: 35.5 dBm @ 30% PAE
High Output IP3: +42.5 dBm
High Gain: 31 dB
DC Supply: +7V @ 1200 mA
No External Matching Required


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC5846LS6?

Additional datasheets, footprints and schematics for HMC5846LS6 are listed on our Part Details page. You can also find images and similar parts to HMC5846LS6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC5846LS6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC5846LS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC5846LS6 fall under?

The HMC5846LS6 is listed under Obsolete.

Can I view similar or alternative parts?

You can view similar parts to HMC5846LS6 when available in the Obsolete range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC5846LS6 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC5846LS6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC5846LS6 have stock available?

There is no stock from authorised distributors for HMC5846LS6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC5846LS6 often in real-time on the comparison pages.

What if I can't find stock of HMC5846LS6?

You can fill out our help required form which you can use to request a quote for HMC5846LS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay