Status: | Production |
---|---|
Series: | HMC576LC3B |
RoHS: | Compliant |
High Output Power: +15 dBm |
Low Input Power Drive: 0 to +6 dBm |
Fo Isolation: >20 dBc @ Fout= 24 GHz |
100 kHz SSB Phase Noise: -132 dBc/Hz |
Single Supply: +5V @ 82 mA |
RoHS Compliant 3x3 mm SMT Package |
Active Multiplier, 2Ch, 29Ghz, Lcc-Ep | Newark Electronics |
ACTIVE MULTIPLIER, 2CH, 29GHZ, LCC-EP | element14 |
FREQUENCY MULTIPLIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC576LC3BTR?
Additional datasheets, footprints and schematics for HMC576LC3BTR are listed on our Part Details page. You can also find images and similar parts to HMC576LC3BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC576LC3BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC576LC3BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC576LC3BTR fall under?
The HMC576LC3BTR is listed under Frequency Multipliers.
Can I view similar or alternative parts?
You can view similar parts to HMC576LC3BTR when available in the Frequency Multipliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC576LC3BTR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC576LC3BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC576LC3BTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC576LC3BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC576LC3BTR often in real-time on the comparison pages.
What if I can't find stock of HMC576LC3BTR?
You can fill out our help required form which you can use to request a quote for HMC576LC3BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.