Status: | Production |
---|---|
Series: | HMC573 |
RoHS: | Compliant |
High Output Power: +12 dBm |
Low Input Power Drive: |
0 to +6 dBm |
Fo Isolation: |
>20 dBc @ Fout= 16 GHz |
100 KHz SSB Phase Noise: |
-134 dBc/Hz |
Single Supply:+5V @ 92 mA |
RoHS Compliant 3×3 mm SMT Package |
x2 Active mult SMT, 8 to 22 GH | Analog Devices |
Active Multiplier, 2 Channel, 22Ghz | Newark Electronics |
ACTIVE MULTIPLIER, 2 CHANNEL, 22GHZ | element14 |
FREQUENCY MULTIPLIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC573LC3B?
Additional datasheets, footprints and schematics for HMC573LC3B are listed on our Part Details page. You can also find images and similar parts to HMC573LC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC573LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC573LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC573LC3B fall under?
The HMC573LC3B is listed under Frequency Multipliers.
Can I view similar or alternative parts?
You can view similar parts to HMC573LC3B when available in the Frequency Multipliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC573LC3B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC573LC3B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC573LC3B have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC573LC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC573LC3B often in real-time on the comparison pages.
What if I can't find stock of HMC573LC3B?
You can fill out our help required form which you can use to request a quote for HMC573LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.