Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 6GHz |
---|---|
Frequency Max | 20GHz |
Gain | 18.5dB |
Noise Figure Typ | 2.5dB |
RF IC Case Style | LFCSP |
No. of Pins | 32Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Amplifier, Qfn-Ep-32, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, QFN-EP-32, -40 TO 85DEG C | element14 |
lo Noise amp SMT, 6 - 20 GHz | Analog Devices |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC565LC5TR?
Additional datasheets, footprints and schematics for HMC565LC5TR are listed on our Part Details page. You can also find images and similar parts to HMC565LC5TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC565LC5TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC565LC5TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC565LC5TR fall under?
The HMC565LC5TR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC565LC5TR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC565LC5TR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC565LC5TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC565LC5TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC565LC5TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC565LC5TR often in real-time on the comparison pages.
What if I can't find stock of HMC565LC5TR?
You can fill out our help required form which you can use to request a quote for HMC565LC5TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.