HMC565LC5 Semiconductors - ICs by Analog Devices

RF AMP 18.5DB 20GHZ 3V HQFN-32

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.60

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$54.25
32
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$55.39
15
in stock
Buy Now
Logo for element14
element14
from US$55.83
15
in stock
Buy Now
Logo for Farnell
Farnell
from US$55.24
15
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$45.60
12
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$50.53
-
Buy Now

Specifications

Frequency Min 6GHz
Frequency Max 20GHz
Gain 18.5dB
Noise Figure Typ 2.5dB
RF IC Case Style HQFN
No. of Pins 32Pins
Supply Voltage Min -
Supply Voltage Max 3V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

lo Noise amp SMT, 6 - 20 GHz | Analog Devices
Rf Amplifier, Qfn-Ep-32, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-32, -40 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC565LC5?

Additional datasheets, footprints and schematics for HMC565LC5 are listed on our Part Details page. You can also find images and similar parts to HMC565LC5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC565LC5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC565LC5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC565LC5 fall under?

The HMC565LC5 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to HMC565LC5 when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC565LC5 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC565LC5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HMC565LC5 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC565LC5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC565LC5 often in real-time on the comparison pages.

What if I can't find stock of HMC565LC5?

You can fill out our help required form which you can use to request a quote for HMC565LC5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay