Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.5GHz |
---|---|
Frequency Max | 7GHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | LCC |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Rf Mixer, 1 Channel, 7Ghz, Lcc-Ep-24 | Newark Electronics |
RF MIXER, 1 CHANNEL, 7GHZ, LCC-EP-24 | element14 |
Double-Balanced | Analog Devices |
RF MIXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC557ALC4?
Additional datasheets, footprints and schematics for HMC557ALC4 are listed on our Part Details page. You can also find images and similar parts to HMC557ALC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC557ALC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC557ALC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC557ALC4 fall under?
The HMC557ALC4 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC557ALC4 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC557ALC4 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC557ALC4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC557ALC4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC557ALC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC557ALC4 often in real-time on the comparison pages.
What if I can't find stock of HMC557ALC4?
You can fill out our help required form which you can use to request a quote for HMC557ALC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.