Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 11GHz |
---|---|
Frequency Max | 20GHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | HQFN |
No. of Pins | 12Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a HMC554LC3B?
Additional datasheets, footprints and schematics for HMC554LC3B are listed on our Part Details page. You can also find images and similar parts to HMC554LC3B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC554LC3B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC554LC3B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC554LC3B fall under?
The HMC554LC3B is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC554LC3B when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC554LC3B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC554LC3B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC554LC3B have stock available?
There is no stock from authorised distributors for HMC554LC3B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC554LC3B often in real-time on the comparison pages.
What if I can't find stock of HMC554LC3B?
You can fill out our help required form which you can use to request a quote for HMC554LC3B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.