HMC547LP3E SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Last Time Buy
Series: HMC547
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC547 is a general-purpose broadband high isolation nonreflective GaAs MESFET SPDT switch in a ceramic 3 mm x 3 mm leadless surface-mount package or a low cost leadless QFN surface-mount plastic package. Covering DC to 28.0 GHz, the switch offers more than 40 dB isolation and less than 2 dB insertion loss at midband and features >50 dB isolation up to 5 GHz and >45 dB isolation up to 15 GHz. The wide bandwidth, fast switching, and compact size make this absorptive SPDT ideal for military EW/ECM and test equipment

No distributors results available

Features

High isolation: 45 dB @ 10 GHz; 40 dB @ 20 GHz; >50 dB up to 5 GHz; >45 dB up to 15 GHz
Low insertion loss: 1.6 dB @ 10 GHz; 1.9 dB to 2 dB @ 20 GHz
Fast switching: 6 ns
Nonreflective topology
16-lead ceramic 3 mm x 3 mm SMT package: 9 mm²; QFN SMT package: 9 mm²


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC547LP3E?

Additional datasheets, footprints and schematics for HMC547LP3E are listed on our Part Details page. You can also find images and similar parts to HMC547LP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC547LP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC547LP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC547LP3E fall under?

The HMC547LP3E is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to HMC547LP3E when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC547LP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC547LP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC547LP3E have stock available?

There is no stock from authorised distributors for HMC547LP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC547LP3E often in real-time on the comparison pages.

What if I can't find stock of HMC547LP3E?

You can fill out our help required form which you can use to request a quote for HMC547LP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay