Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.12
Frequency Min | 28GHz |
---|---|
Frequency Max | 0Hz |
RF IC Case Style | LCC |
No. of Pins | 16Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Switches | Analog Devices |
Rf Switch, Spdt, 28Ghz, Lcc-Ep | Newark Electronics |
RF SWITCH, SPDT, 28GHZ, LCC-EP | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC547ALC3?
Additional datasheets, footprints and schematics for HMC547ALC3 are listed on our Part Details page. You can also find images and similar parts to HMC547ALC3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC547ALC3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC547ALC3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC547ALC3 fall under?
The HMC547ALC3 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC547ALC3 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC547ALC3 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC547ALC3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC547ALC3 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for HMC547ALC3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC547ALC3 often in real-time on the comparison pages.
What if I can't find stock of HMC547ALC3?
You can fill out our help required form which you can use to request a quote for HMC547ALC3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.