Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Frequency Min | 0Hz |
---|---|
Frequency Max | 3GHz |
RF IC Case Style | SOT-26 |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
GaAs MMIC SPDT Switch, DC - 3 | Analog Devices |
Rf Switch, Spdt, 3Ghz, Sot-26 Rohs Compliant: Yes |Analog Devices HMC545AETR | Newark Electronics |
RF SWITCH, SPDT, 3GHZ, SOT-26 | element14 |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC545AETR?
Additional datasheets, footprints and schematics for HMC545AETR are listed on our Part Details page. You can also find images and similar parts to HMC545AETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC545AETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC545AETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC545AETR fall under?
The HMC545AETR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC545AETR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC545AETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC545AETR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC545AETR have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for HMC545AETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC545AETR often in real-time on the comparison pages.
What if I can't find stock of HMC545AETR?
You can fill out our help required form which you can use to request a quote for HMC545AETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.