Status: | Unknown |
---|---|
Series: | HMC544AG Series |
RoHS: | Unknown |
Prices starting from US$1.40
Frequency Min | 0Hz |
---|---|
Frequency Max | 4GHz |
RF IC Case Style | SOT-26 |
No. of Pins | 6Pins |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | HMC544AG Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
GaAs MMIC +3V T/R Switch, DC - | Analog Devices |
Rf Switch, Spdt, T/R, 4Ghz, Sot-26 Rohs Compliant: Yes |Analog Devices HMC544AETR | Newark Electronics |
RF SWITCH, SPDT, T/R, 4GHZ, SOT-26 | Farnell |
RF AND MICROWAVE SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC544AETR?
Additional datasheets, footprints and schematics for HMC544AETR are listed on our Part Details page. You can also find images and similar parts to HMC544AETR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC544AETR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC544AETR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC544AETR fall under?
The HMC544AETR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC544AETR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC544AETR you can contact the distributor directly for product support, shipping queries etc.
Is the HMC544AETR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC544AETR have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, Farnell and element14 have stock available or on a lead time for HMC544AETR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC544AETR often in real-time on the comparison pages.
What if I can't find stock of HMC544AETR?
You can fill out our help required form which you can use to request a quote for HMC544AETR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.