HMC542BLP4E Digital Step Attenuators by Analog Devices

Status: Production
Series: HMC542B
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The HMC542BLP4E is a broadband 6-bit GaAs IC digital attenuator with a CMOS compatible serial to parallel driver in low cost leadless surface mount package. This serial control digital attenuator incorporates off chip AC ground capacitors for near DC operation, making it suitable for a wide variety of RF and IF

Prices starting from US$6.55


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$8.42
14
Buy Now
Logo for element14 element14 US$7.12
14
Buy Now
Logo for Farnell Farnell US$6.73
14
Buy Now
Logo for Analog Devices Analog Devices US$6.73
7
Buy Now
Logo for Richardson RFPD Richardson RFPD US$6.55
-
Buy Now
View Full Pricing & Stock Comparison

Features

0.5 dB LSB Steps to 31.5 dB
TTL/CMOS Compatible Serial Data Interface
SPI Compatible Serial Output
±0.25 dB Typical Step Error
Single +5V Supply
4x4 mm SMT Package

Alternative Descriptions

Digital Attenuator, 0-4Ghz, Qfn-Ep | Newark Electronics
DIGITAL ATTENUATOR, 0-4GHZ, QFN-EP | element14
DATT, 0.5 dB LSB 6 Bit (Hitt C | Analog Devices
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC542BLP4E?

Additional datasheets, footprints and schematics for HMC542BLP4E are listed on our Part Details page. You can also find images and similar parts to HMC542BLP4E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC542BLP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC542BLP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC542BLP4E fall under?

The HMC542BLP4E is listed under Digital Step Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC542BLP4E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC542BLP4E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC542BLP4E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC542BLP4E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC542BLP4E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC542BLP4E often in real-time on the comparison pages.

What if I can't find stock of HMC542BLP4E?

You can fill out our help required form which you can use to request a quote for HMC542BLP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay