HMC539ALP3E Digital Step Attenuators by Analog Devices

Status: Production
Series: HMC539A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC539ALP3/539ALP3E is a broadband5-bit GaAs IC digital attenuator in a low cost leadless surface mount package. This single positive control line per bit digital attenuator utilizes an offchip AC ground capacitor for near DC operation,making it suitable for a wide variety of RF and IF

Where to Buy

Prices starting from US$7.16

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$7.24
105
in stock
Buy Now
Logo for element14
element14
from US$7.44
105
in stock
Buy Now
Logo for Farnell
Farnell
from US$7.16
105
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$9.56
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.33
-
Buy Now

Features

0.25 dB LSB steps to 7.75 dB
± 0.05 dB typical step error
Low insertion loss: 0.7 dB
High IP3: +62 dBm
Single control line per bit
TTL/CMOS compatible control
Single +3V to +5V supply
3x3 mm SMT package

Alternative Descriptions

Digital Attenuator, 0-4Ghz, Lfcsp-Ep | Newark Electronics
DIGITAL ATTENUATOR, 0-4GHZ, LFCSP-EP | element14
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC539ALP3E?

Additional datasheets, footprints and schematics for HMC539ALP3E are listed on our Part Details page. You can also find images and similar parts to HMC539ALP3E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC539ALP3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC539ALP3E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC539ALP3E fall under?

The HMC539ALP3E is listed under Digital Step Attenuators.

Can I view similar or alternative parts?

You can view similar parts to HMC539ALP3E when available in the Digital Step Attenuators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC539ALP3E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC539ALP3E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC539ALP3E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for HMC539ALP3E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC539ALP3E often in real-time on the comparison pages.

What if I can't find stock of HMC539ALP3E?

You can fill out our help required form which you can use to request a quote for HMC539ALP3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay