HMC536MS8GE SPDT T/R by Analog Devices

Status: Production
Series: HMC536MS8G
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC536MS8G & HMC536MS8GE are DC to 6 GHz GaAs MMIC T/R switches in 8 lead MSOP8G surface mount packages with an exposed ground paddle. The switch is ideal for cellular/PCS/3G basestation

Where to Buy

Prices starting from US$4.16

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$4.25
157
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.19
152
in stock
Buy Now
Logo for element14
element14
from US$4.55
152
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.36
152
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.34
110
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.16
-
Buy Now

Features

Input P0.1dB: +34 dBm @ +5V
Insertion Loss: 0.5 dB
Positive Control: +3V or +5V
MS8G SMT Package, 14.8 mm²
Isolation: 27 dB
Very Fast Switching SpeedIncluded in the HMC-DK005 Designer’s Kit

Alternative Descriptions

Rf Switch, Spdt, T/R, 6Ghz, Msop-Ep | Newark Electronics
RF SWITCH, SPDT, T/R, 6GHZ, MSOP-EP | element14
3 Watt SPDT T/R Switch SMT, DC | Analog Devices
RF AND MICROWAVE SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC536MS8GE?

Additional datasheets, footprints and schematics for HMC536MS8GE are listed on our Part Details page. You can also find images and similar parts to HMC536MS8GE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC536MS8GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC536MS8GE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC536MS8GE fall under?

The HMC536MS8GE is listed under SPDT T/R.

Can I view similar or alternative parts?

You can view similar parts to HMC536MS8GE when available in the SPDT T/R range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC536MS8GE you can contact the distributor directly for product support, shipping queries etc.

Is the HMC536MS8GE RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC536MS8GE have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for HMC536MS8GE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC536MS8GE often in real-time on the comparison pages.

What if I can't find stock of HMC536MS8GE?

You can fill out our help required form which you can use to request a quote for HMC536MS8GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay