HMC525LC4 Semiconductors - ICs by Analog Devices

I/Q MIXER 4-8.5GHZ HQFN-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Frequency Min 4GHz
Frequency Max 8.5GHz
Supply Voltage Min -
Supply Voltage Max -
RF IC Case Style HQFN
No. of Pins 24Pins
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC525LC4?

Additional datasheets, footprints and schematics for HMC525LC4 are listed on our Part Details page. You can also find images and similar parts to HMC525LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC525LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC525LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC525LC4 fall under?

The HMC525LC4 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to HMC525LC4 when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC525LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC525LC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HMC525LC4 have stock available?

There is no stock from authorised distributors for HMC525LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC525LC4 often in real-time on the comparison pages.

What if I can't find stock of HMC525LC4?

You can fill out our help required form which you can use to request a quote for HMC525LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay