HMC519LC4 Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC519LC4
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC519LC4 is a high dynamic range GaAspHEMT MMIC Low Noise Amplifier (LNA) housed ina leadless 4 x 4 mm ceramic surface mount package.The amplifier operates between 18 and 31 GHz,providing 14 dB of small signal gain, 3.5 dB noisefigure and output IP3 of +23 dBm, while requiring only75 mA from a +3V single supply. The P1dB outputpower of +11 dBm, enables the LNA to function as aLO driver for balanced, I/Q or image reject mixers. TheHMC519LC4 also features I/Os that are DC blockedand internally matched to 50 Ohms, making it ideal formicrowave radio and VSAT

Where to Buy

Prices starting from US$56.95

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$56.95
801
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$67.20
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$78.01
4
in stock
Buy Now
Logo for element14
element14
from US$88.38
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$74.64
4
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$85.43
-
Buy Now

Features

Noise Figure: 3.5 dB
Gain: 14 dB
Output IP3: +23 dBm
Single Supply: +3V @ 75 mA
50 Ohm Matched Input/Output
24 Lead Ceramic 4x4mm SMT Package: 16mm2

Alternative Descriptions

lo Noise SMT amp, 18 - 31 GHz | Analog Devices
Rf Amplifier, Lcc-24, -55 To 85Deg C | Newark Electronics
RF AMPLIFIER, LCC-24, -55 TO 85DEG C | element14
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC519LC4?

Additional datasheets, footprints and schematics for HMC519LC4 are listed on our Part Details page. You can also find images and similar parts to HMC519LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC519LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC519LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC519LC4 fall under?

The HMC519LC4 is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC519LC4 when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC519LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the HMC519LC4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC519LC4 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC519LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC519LC4 often in real-time on the comparison pages.

What if I can't find stock of HMC519LC4?

You can fill out our help required form which you can use to request a quote for HMC519LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay