Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | - |
---|---|
Oscillator Case | QFN |
Supply Voltage Nom | 5V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | - |
SVHC | No SVHC (07-Jul-2017) |
VCO SMT with Fo/2, 7.3 - 8.2 G | Analog Devices |
Vco, W/Half Freq O/P, 7.3-8.2Ghz, Qfn32 | Newark Electronics |
VCO, W/HALF FREQ O/P, 7.3-8.2GHZ, QFN32 | element14 |
OSCILLATOR VCO | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC508LP5E?
Additional datasheets, footprints and schematics for HMC508LP5E are listed on our Part Details page. You can also find images and similar parts to HMC508LP5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC508LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC508LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC508LP5E fall under?
The HMC508LP5E is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to HMC508LP5E when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC508LP5E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC508LP5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC508LP5E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC508LP5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC508LP5E often in real-time on the comparison pages.
What if I can't find stock of HMC508LP5E?
You can fill out our help required form which you can use to request a quote for HMC508LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.