Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 14GHz |
---|---|
Frequency Max | 27GHz |
Gain | 17dB |
Noise Figure Typ | 4.5dB |
RF IC Case Style | QFN |
No. of Pins | 24Pins |
Supply Voltage Min | - |
Supply Voltage Max | 4V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
lo Noise amp SMT, 14 - 27 GHz | Analog Devices |
RF & MW LNA | Richardson RFPD |
Rf Amplifier, Lcc-Ep-24, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LCC-EP-24, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a HMC504LC4B?
Additional datasheets, footprints and schematics for HMC504LC4B are listed on our Part Details page. You can also find images and similar parts to HMC504LC4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC504LC4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC504LC4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC504LC4B fall under?
The HMC504LC4B is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC504LC4B when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC504LC4B you can contact the distributor directly for product support, shipping queries etc.
Is the HMC504LC4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC504LC4B have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC504LC4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC504LC4B often in real-time on the comparison pages.
What if I can't find stock of HMC504LC4B?
You can fill out our help required form which you can use to request a quote for HMC504LC4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.