Status: | Production |
---|---|
Series: | HMC498LC4 |
RoHS: | Compliant |
Prices starting from US$47.82
Output IP3: +36 dBm |
Saturated Power: +26 dBm @ 23% PAE |
Gain: 22 dB |
+5V @ 250 mA Supply |
50 Ohm Matched Input/Output |
RoHS Compliant 4x4 mm SMT Package |
Medium pow amp SMT, 17 - 24 GH | Analog Devices |
Rf Amplifier, Lcc-24, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, LCC-24, -40 TO 85DEG C | element14 |
RF & MW POWER AMPLIFIER | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC498LC4?
Additional datasheets, footprints and schematics for HMC498LC4 are listed on our Part Details page. You can also find images and similar parts to HMC498LC4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC498LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC498LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC498LC4 fall under?
The HMC498LC4 is listed under Driver Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC498LC4 when available in the Driver Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC498LC4 you can contact the distributor directly for product support, shipping queries etc.
Is the HMC498LC4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC498LC4 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HMC498LC4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC498LC4 often in real-time on the comparison pages.
What if I can't find stock of HMC498LC4?
You can fill out our help required form which you can use to request a quote for HMC498LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.