HMC490LP5E Low Noise Amplifiers by Analog Devices

Status: Production
Series: HMC490LP5E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC490LP5(E) is a high dynamic range GaAs PHEMT MMIC Low Noise Amplifier which operates between 12 and 16 GHz. The HMC490LP5(E) provides 23 dB of gain, 2.5 dB noise figure and an output IP3 of +34 dBm from a +5V supply voltage. This versatile amplifier combines excellent, stable +25 dBm P1dB output power with very low noise figure making it ideal for receive and transmit

Where to Buy

Prices starting from US$47.06

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$75.27
44
in stock
Buy Now
Logo for Farnell
Farnell
from US$64.86
44
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$47.06
29
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$61.54
-
Buy Now

Features

Noise Figure: 2.5 dB
P1dB Output Power: +25 dBm
Gain: 23 dB
Output IP3: +34 dBm
Supply: +5V
50 Ohm Matched Input/Output
25 mm² Leadless QFN SMT Package

Alternative Descriptions

Rf Amplifier, Qfn-Ep-32, -40 To 85Deg C Rohs Compliant: Yes |Analog Devices HMC490LP5E | Newark Electronics
RF AMPLIFIER, QFN-EP-32, -40 TO 85DEG C | element14
lo Noise hi IP3 amp SMT, 12 - | Analog Devices
RF & MW LNA | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC490LP5E?

Additional datasheets, footprints and schematics for HMC490LP5E are listed on our Part Details page. You can also find images and similar parts to HMC490LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC490LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC490LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC490LP5E fall under?

The HMC490LP5E is listed under Low Noise Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC490LP5E when available in the Low Noise Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC490LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC490LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC490LP5E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for HMC490LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC490LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC490LP5E?

You can fill out our help required form which you can use to request a quote for HMC490LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay