Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.43
Frequency Max | 3.8GHz |
---|---|
Frequency Min | 0Hz |
Attenuation Step Size | 0.5dB |
Attenuation - Typical | 31.5dB |
Insertion Loss | 1.9dB |
No. of Bits | 6bit |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RF Input Power | 30dBm |
RF IC Case Style | SMD |
No. of Pins | 24Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
ATTENUATOR - DIGITALLY CONTROLLED | Richardson RFPD |
6 Bit 0.5 LSB dig atten | Analog Devices |
Digital Attenuator, 0-3.8Ghz, Lfcsp-Ep | Newark Electronics |
DIGITAL ATTENUATOR, 0-3.8GHZ, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a HMC472ALP4E?
Additional datasheets, footprints and schematics for HMC472ALP4E are listed on our Part Details page. You can also find images and similar parts to HMC472ALP4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC472ALP4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC472ALP4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC472ALP4E fall under?
The HMC472ALP4E is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to HMC472ALP4E when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC472ALP4E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC472ALP4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HMC472ALP4E have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for HMC472ALP4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC472ALP4E often in real-time on the comparison pages.
What if I can't find stock of HMC472ALP4E?
You can fill out our help required form which you can use to request a quote for HMC472ALP4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.