HMC465LP5E Wideband Distributed Amplifiers by Analog Devices

Status: Production
Series: HMC465LP5
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HMC465LP5(E) is a GaAs MMIC PHEMT DistributedDriver Amplifier packaged in leadless 5x5mm surface mount package which operate betweenDC and 20 GHz. The amplifier provides 15 dB of gain,3 dB noise figure and +25 dBm of saturated outputpower while requiring only 160 mA from a +8V supply.Gain flatness is excellent at ±0.5 dB as well as ±4deg deviation from linear phase from DC - 10 GHzmaking the HMC465LP5(E) ideal for OC192 fiberoptic LN/MZ modulator driver amplifiers as well astest equipment

Where to Buy

Prices starting from US$311.45

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$311.45
88
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$465.25
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$459.90
5
in stock
Buy Now
Logo for element14
element14
from US$514.84
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$465.54
5
in stock
Buy Now

Features

Gain: 15 dB
Output voltage to 10Vpk-pk
+24 dBm saturated output power
Supply voltage: +8V @160 mA
50 ohm matched input/output
32 lead 5x5 mm QFN package: 25 mm2

Alternative Descriptions

WBand Driver amp SMT, DC - 20 | Analog Devices
RF & MW DRIVER AMPLIFIER | Richardson RFPD
Rf Amplifier, Qfn-Ep-32, -40 To 85Deg C | Newark Electronics
RF AMPLIFIER, QFN-EP-32, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HMC465LP5E?

Additional datasheets, footprints and schematics for HMC465LP5E are listed on our Part Details page. You can also find images and similar parts to HMC465LP5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HMC465LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC465LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HMC465LP5E fall under?

The HMC465LP5E is listed under Wideband Distributed Amplifiers.

Can I view similar or alternative parts?

You can view similar parts to HMC465LP5E when available in the Wideband Distributed Amplifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HMC465LP5E you can contact the distributor directly for product support, shipping queries etc.

Is the HMC465LP5E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for HMC465LP5E have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HMC465LP5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HMC465LP5E often in real-time on the comparison pages.

What if I can't find stock of HMC465LP5E?

You can fill out our help required form which you can use to request a quote for HMC465LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay