Status: | Production |
---|---|
Series: | HMC462LP5 |
RoHS: | Compliant |
Prices starting from US$108.13
Noise Figure: 2.5 dB @ 10 GHz |
Gain: 13 dB |
P1dB Output Power: |
+14.5 dBm @ 10 GHz |
Self-Biased: +5V @ 66 mA |
50 Ohm Matched Input/Output |
25 mm² Leadless SMT Package |
WBand lo Noise amp SMT, 2 - 20 | Analog Devices |
Rf Amplifier, Qfn-Ep-32, -55 To 85Deg C | Newark Electronics |
RF AMPLIFIER, QFN-EP-32, -55 TO 85DEG C | element14 |
RF & MW LNA | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC462LP5E?
Additional datasheets, footprints and schematics for HMC462LP5E are listed on our Part Details page. You can also find images and similar parts to HMC462LP5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC462LP5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC462LP5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC462LP5E fall under?
The HMC462LP5E is listed under Wideband Distributed Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC462LP5E when available in the Wideband Distributed Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC462LP5E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC462LP5E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC462LP5E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for HMC462LP5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC462LP5E often in real-time on the comparison pages.
What if I can't find stock of HMC462LP5E?
You can fill out our help required form which you can use to request a quote for HMC462LP5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.