Status: | Production |
---|---|
Series: | HMC454 |
RoHS: | Compliant |
Output IP3: +40 to +42 dBm |
Gain: 12.5 dB @ 2150 MHz |
50% PAE @ +28 dBm Pout |
+17.5 dBm W-CDMA |
Channel Power@ -45 dBc ACP |
Single +5V Supply |
Industry Standard SOT89 Package |
Included in the HMC-DK002 Designer’s Kit |
½ | Analog Devices |
Rf Amplifier, Sot-89-4, -40 To 85Deg C | Newark Electronics |
RF AMPLIFIER, SOT-89-4, -40 TO 85DEG C | element14 |
GAIN BLOCK | Richardson RFPD |
Where can I find additional details, specifications and documents for a HMC454ST89E?
Additional datasheets, footprints and schematics for HMC454ST89E are listed on our Part Details page. You can also find images and similar parts to HMC454ST89E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HMC454ST89E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HMC454ST89E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HMC454ST89E fall under?
The HMC454ST89E is listed under Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to HMC454ST89E when available in the Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HMC454ST89E you can contact the distributor directly for product support, shipping queries etc.
Is the HMC454ST89E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for HMC454ST89E have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for HMC454ST89E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HMC454ST89E often in real-time on the comparison pages.
What if I can't find stock of HMC454ST89E?
You can fill out our help required form which you can use to request a quote for HMC454ST89E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.